GE Lighting Compact Fluorescent Electronic Ballast GEC213-MVPS-BES

Description
HIGH FREQUENCY TYPE 4.25 INCH L X 2.31 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) CFQ13W, CFTR13W, CFQ18W, CFTR18W, CFS10W, CFS16W LAMP TYPE 13/18/10/16 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.06/0.19/0.26/0.12 AMPERE INPUT CURRENT SERIES WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 15/32 W INPUT POWER PROGRAMMED STARTING TYPE 0.89/0.99/0.96 POWER FACTOR 1.09/1.04 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
Datasheet
Description
HIGH FREQUENCY TYPE 4.25 INCH L X 2.31 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) CFQ13W, CFTR13W, CFQ18W, CFTR18W, CFS10W, CFS16W LAMP TYPE 13/18/10/16 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.06/0.19/0.26/0.12 AMPERE INPUT CURRENT SERIES WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 15/32 W INPUT POWER PROGRAMMED STARTING TYPE 0.89/0.99/0.96 POWER FACTOR 1.09/1.04 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - GEC213-MVPS-BES - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Electronic Ballast
GEC213-MVPS-BES
Compact Fluorescent Electronic Ballast GEC213-MVPS-BES
HIGH FREQUENCY TYPE 4.25 INCH L X 2.31 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) CFQ13W, CFTR13W, CFQ18W, CFTR18W, CFS10W, CFS16W LAMP TYPE 13/18/10/16 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.06/0.19/0.26/0.12 AMPERE INPUT CURRENT SERIES WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 15/32 W INPUT POWER PROGRAMMED STARTING TYPE 0.89/0.99/0.96 POWER FACTOR 1.09/1.04 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
  • HIGH FREQUENCY TYPE
  • 4.25 INCH L X 2.31 INCH W X 1 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 18 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • CFQ13W, CFTR13W, CFQ18W, CFTR18W, CFS10W, CFS16W LAMP TYPE
  • 13/18/10/16 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.06/0.19/0.26/0.12 AMPERE INPUT CURRENT
  • SERIES WIRING
  • NORMAL/HIGH OUTPUT CIRCUIT TYPE
  • 15/32 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • 0.89/0.99/0.96 POWER FACTOR
  • 1.09/1.04 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC213-MVPS-BES
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type CFL Lamp
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
HID Electronic Ballast - QTP1X39MH/UNV-F/51910 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark
Lamp Type Metal Halide Lamp
View Details
Ballasts - SKE1324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
Ballast for 1 or 2 F54/HO 120-277V- SUPERIOR LIFE® - 70191 - Premium Quality Lighting
Specs
Lamp Type T5
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 54 watts
View Details