RAB Lighting Open Core and Coil HID Ballast BMHH70QT

Description
BALLAST CONTENTS METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.9/0.5/0.5/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 90 W INPUT POWER M98 ANSI CODE BMH MODEL
Datasheet
Description
BALLAST CONTENTS METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.9/0.5/0.5/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 90 W INPUT POWER M98 ANSI CODE BMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - BMHH70QT - RAB Lighting
Northvale, NJ, USA
Open Core and Coil HID Ballast
BMHH70QT
Open Core and Coil HID Ballast BMHH70QT
BALLAST CONTENTS METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.9/0.5/0.5/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 90 W INPUT POWER M98 ANSI CODE BMH MODEL
  • BALLAST CONTENTS
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 0.9/0.5/0.5/0.4 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 90 W INPUT POWER
  • M98 ANSI CODE
  • BMH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number BMHH70QT
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Smart Lighting Solutions, LLC
View Details
Xtrasun 1000W 120/240v HPS Ballast - BAS100A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Open Core and Coil HID Ballast - GES150MLTLA3D-5-QUAD - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details