GE Lighting Lamp FAM42LED9LS3-120

Description
TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR SOFT WHITE GLASS COLOR VOLTAGE RATING (V) 120 WATTAGE (W) 60
Description
TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR SOFT WHITE GLASS COLOR VOLTAGE RATING (V) 120 WATTAGE (W) 60

Suppliers

Company
Product
Description
Supplier Links
Lamp - FAM42LED9LS3-120 - GE Lighting
Cleveland, OH, USA
TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR SOFT WHITE GLASS COLOR VOLTAGE RATING (V) 120 WATTAGE (W) 60
  • TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 BASE TYPE
  • 15000 LIFE IN HOUR
  • SOFT WHITE GLASS COLOR
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 60
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FAM42LED9LS3-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Floodlights - 2651089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 30 watts
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers