GE Lighting Stage/Studio/TV Lamp F55BX/CINPLUS55

Description
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 2000 LIFE IN HOUR T5 SHAPE DESIGNATION 2400 LUMEN (INITIAL) INTENSITY 5500 CINEMA BIAX[R] BRAND COLOR RENDERING INDEX 95 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
Datasheet
Description
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 2000 LIFE IN HOUR T5 SHAPE DESIGNATION 2400 LUMEN (INITIAL) INTENSITY 5500 CINEMA BIAX[R] BRAND COLOR RENDERING INDEX 95 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - F55BX/CINPLUS55 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
F55BX/CINPLUS55
Stage/Studio/TV Lamp F55BX/CINPLUS55
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 2000 LIFE IN HOUR T5 SHAPE DESIGNATION 2400 LUMEN (INITIAL) INTENSITY 5500 CINEMA BIAX[R] BRAND COLOR RENDERING INDEX 95 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
  • COMPACT FLUORESCENT LAMP TYPE
  • 20.7 INCH OVERALL LENGTH
  • 20.7 OVERALL LENGTH IN INCH
  • 55 W WATTAGE
  • 2G11 4 PIN PLUG-IN BASE TYPE
  • 2000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 2400 LUMEN (INITIAL) INTENSITY
  • 5500
  • CINEMA BIAX[R] BRAND
  • COLOR RENDERING INDEX 95
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.625 INCH
  • PACKAGING QUANTITY 40
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number F55BX/CINPLUS55
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Incandescent Lamp -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Strip Lights - 1533651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details