GE Lighting Photo/Projection Lamp EVV-UNIT-6.6

Description
T4 TYPE 2.5 INCH OVERALL LENGTH 1.54 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 120 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 500 LIFE IN HOUR 3150 LUMEN (INITIAL) INTENSITY 3200 C6 OVAL FILAMENT TYPE BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T4 TYPE 2.5 INCH OVERALL LENGTH 1.54 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 120 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 500 LIFE IN HOUR 3150 LUMEN (INITIAL) INTENSITY 3200 C6 OVAL FILAMENT TYPE BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - EVV-UNIT-6.6 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
EVV-UNIT-6.6
Photo/Projection Lamp EVV-UNIT-6.6
T4 TYPE 2.5 INCH OVERALL LENGTH 1.54 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 120 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 500 LIFE IN HOUR 3150 LUMEN (INITIAL) INTENSITY 3200 C6 OVAL FILAMENT TYPE BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T4 TYPE
  • 2.5 INCH OVERALL LENGTH
  • 1.54 INCH LIGHT CENTER LENGTH
  • 6.6 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 120 W WATTAGE
  • GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE
  • 500 LIFE IN HOUR
  • 3150 LUMEN (INITIAL) INTENSITY
  • 3200
  • C6 OVAL FILAMENT TYPE
  • BASE DOWN OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.5 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number EVV-UNIT-6.6
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
UVC Lamps - 2396208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 1.69 inch (43 mm)
Diameter 76 mm (2.99 inch)
View Details