SINGLE ENDED HALOGEN LAMP TYPE
5.51 INCH OVERALL LENGTH
5.51 OVERALL LENGTH IN INCH
2.5 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
500 W WATTAGE
G22 MEDIUM BI POST BASE TYPE
150 LIFE IN HOUR
T8 SHAPE DESIGNATION
13000 LUMEN (INITIAL) INTENSITY
3200
C13 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 1 INCH
PACKAGING QUANTITY 12
GE Lighting
Done
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE
5.51 INCH OVERALL LENGTH
5.51 OVERALL LENGTH IN INCH
2.5 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
500 W WATTAGE
G22 MEDIUM BI POST BASE TYPE
150 LIFE IN HOUR
T8 SHAPE DESIGNATION
13000 LUMEN (INITIAL) INTENSITY
3200
C13 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 1 INCH
PACKAGING QUANTITY 12
SINGLE ENDED HALOGEN LAMP TYPE
5.51 INCH OVERALL LENGTH
5.51 OVERALL LENGTH IN INCH
2.5 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
500 W WATTAGE
G22 MEDIUM BI POST BASE TYPE
150 LIFE IN HOUR
T8 SHAPE DESIGNATION
13000 LUMEN (INITIAL) INTENSITY
3200
C13 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 1 INCH
PACKAGING QUANTITY 12