GE Grid Solutions Dead Tank Circuit Breakers

Description
Dead Tank Circuit Breakers up to 550 kV GE offers a comprehensive range of dead tank circuit breakers that support a voltage rating up to 550 kV and are capable of carrying a continuous current up to 4,000 A. GE’s circuit breakers meet or exceed the latest IEEE/ANSI and IEC standards, including C2 and M2. They can be gang operated up to 245 kV and Independent Pole Operation (IPO) is available at all voltage levels. The DT Series from GE is characterized by advanced self-blast interrupters, leak resistant, cast aluminum enclosures and durable low energy mechanisms. More than 100,000 circuit breakers with self-blast interrupters and spring-spring operated mechanism have been in service since 1989 including more than 25,000 dead tank circuit breakers. The SF6 dead tank circuit breakers assure a high level of reliability on a daily basis, even under extreme conditions such as low temperatures, highly active seismic areas, regions with high pollution level and corrosive atmosphere.
Description
Dead Tank Circuit Breakers up to 550 kV GE offers a comprehensive range of dead tank circuit breakers that support a voltage rating up to 550 kV and are capable of carrying a continuous current up to 4,000 A. GE’s circuit breakers meet or exceed the latest IEEE/ANSI and IEC standards, including C2 and M2. They can be gang operated up to 245 kV and Independent Pole Operation (IPO) is available at all voltage levels. The DT Series from GE is characterized by advanced self-blast interrupters, leak resistant, cast aluminum enclosures and durable low energy mechanisms. More than 100,000 circuit breakers with self-blast interrupters and spring-spring operated mechanism have been in service since 1989 including more than 25,000 dead tank circuit breakers. The SF6 dead tank circuit breakers assure a high level of reliability on a daily basis, even under extreme conditions such as low temperatures, highly active seismic areas, regions with high pollution level and corrosive atmosphere.

Suppliers

Company
Product
Description
Supplier Links
Dead Tank Circuit Breakers -  - GE Grid Solutions
Fairfield, CT, USA
Dead Tank Circuit Breakers
Dead Tank Circuit Breakers
Dead Tank Circuit Breakers up to 550 kV GE offers a comprehensive range of dead tank circuit breakers that support a voltage rating up to 550 kV and are capable of carrying a continuous current up to 4,000 A. GE’s circuit breakers meet or exceed the latest IEEE/ANSI and IEC standards, including C2 and M2. They can be gang operated up to 245 kV and Independent Pole Operation (IPO) is available at all voltage levels. The DT Series from GE is characterized by advanced self-blast interrupters, leak resistant, cast aluminum enclosures and durable low energy mechanisms. More than 100,000 circuit breakers with self-blast interrupters and spring-spring operated mechanism have been in service since 1989 including more than 25,000 dead tank circuit breakers. The SF6 dead tank circuit breakers assure a high level of reliability on a daily basis, even under extreme conditions such as low temperatures, highly active seismic areas, regions with high pollution level and corrosive atmosphere.

Dead Tank Circuit Breakers up to 550 kV

GE offers a comprehensive range of dead tank circuit breakers that support a voltage rating up to 550 kV and are capable of carrying a continuous current up to 4,000 A. GE’s circuit breakers meet or exceed the latest IEEE/ANSI and IEC standards, including C2 and M2. They can be gang operated up to 245 kV and Independent Pole Operation (IPO) is available at all voltage levels.

The DT Series from GE is characterized by advanced self-blast interrupters, leak resistant, cast aluminum enclosures and durable low energy mechanisms. More than 100,000 circuit breakers with self-blast interrupters and spring-spring operated mechanism have been in service since 1989 including more than 25,000 dead tank circuit breakers.

The SF6 dead tank circuit breakers assure a high level of reliability on a daily basis, even under extreme conditions such as low temperatures, highly active seismic areas, regions with high pollution level and corrosive atmosphere.

Supplier's Site

Technical Specifications

  GE Grid Solutions
Product Category Circuit Breakers
Product Name Dead Tank Circuit Breakers
Rated AC Voltage 38 to 550000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2346-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1REC4-52-2-9-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - A-0701T -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details