GE Lighting Stage/Studio/TV Lamp CSR700/SA

Description
METAL HALIDE LAMP TYPE 3.35 INCH OVERALL LENGTH 3.35 OVERALL LENGTH IN INCH 1.5 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 700 W WATTAGE GY9.5 MEDIUM 2 PIN ORIENTED BASE TYPE 500 LIFE IN HOUR G7 SHAPE DESIGNATION 58000 LUMEN (INITIAL) INTENSITY 5600 COLOR RENDERING INDEX 70 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 10
Datasheet
Description
METAL HALIDE LAMP TYPE 3.35 INCH OVERALL LENGTH 3.35 OVERALL LENGTH IN INCH 1.5 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 700 W WATTAGE GY9.5 MEDIUM 2 PIN ORIENTED BASE TYPE 500 LIFE IN HOUR G7 SHAPE DESIGNATION 58000 LUMEN (INITIAL) INTENSITY 5600 COLOR RENDERING INDEX 70 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR700/SA - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR700/SA
Stage/Studio/TV Lamp CSR700/SA
METAL HALIDE LAMP TYPE 3.35 INCH OVERALL LENGTH 3.35 OVERALL LENGTH IN INCH 1.5 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 700 W WATTAGE GY9.5 MEDIUM 2 PIN ORIENTED BASE TYPE 500 LIFE IN HOUR G7 SHAPE DESIGNATION 58000 LUMEN (INITIAL) INTENSITY 5600 COLOR RENDERING INDEX 70 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 10
  • METAL HALIDE LAMP TYPE
  • 3.35 INCH OVERALL LENGTH
  • 3.35 OVERALL LENGTH IN INCH
  • 1.5 INCH LIGHT CENTER LENGTH
  • 70 V VOLTAGE RATING
  • 700 W WATTAGE
  • GY9.5 MEDIUM 2 PIN ORIENTED BASE TYPE
  • 500 LIFE IN HOUR
  • G7 SHAPE DESIGNATION
  • 58000 LUMEN (INITIAL) INTENSITY
  • 5600
  • COLOR RENDERING INDEX 70
  • BULB DIAMETER 0.875 INCH
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR700/SA
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details