GE Lighting Stage/Studio/TV Lamp CSR6000/DE

Description
METAL HALIDE LAMP TYPE 17.71 INCH OVERALL LENGTH 17.71 OVERALL LENGTH IN INCH 125 V VOLTAGE RATING 48 AMPERE CURRENT RATING 6000 W WATTAGE 25 X 51 CYL 165 MM BASE TYPE 300 LIFE IN HOUR T16 SHAPE DESIGNATION 513000 LUMEN (MEAN), 570000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 2 INCH PACKAGING QUANTITY 6
Datasheet
Description
METAL HALIDE LAMP TYPE 17.71 INCH OVERALL LENGTH 17.71 OVERALL LENGTH IN INCH 125 V VOLTAGE RATING 48 AMPERE CURRENT RATING 6000 W WATTAGE 25 X 51 CYL 165 MM BASE TYPE 300 LIFE IN HOUR T16 SHAPE DESIGNATION 513000 LUMEN (MEAN), 570000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 2 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR6000/DE - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR6000/DE
Stage/Studio/TV Lamp CSR6000/DE
METAL HALIDE LAMP TYPE 17.71 INCH OVERALL LENGTH 17.71 OVERALL LENGTH IN INCH 125 V VOLTAGE RATING 48 AMPERE CURRENT RATING 6000 W WATTAGE 25 X 51 CYL 165 MM BASE TYPE 300 LIFE IN HOUR T16 SHAPE DESIGNATION 513000 LUMEN (MEAN), 570000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 2 INCH PACKAGING QUANTITY 6
  • METAL HALIDE LAMP TYPE
  • 17.71 INCH OVERALL LENGTH
  • 17.71 OVERALL LENGTH IN INCH
  • 125 V VOLTAGE RATING
  • 48 AMPERE CURRENT RATING
  • 6000 W WATTAGE
  • 25 X 51 CYL 165 MM BASE TYPE
  • 300 LIFE IN HOUR
  • T16 SHAPE DESIGNATION
  • 513000 LUMEN (MEAN), 570000 LUMEN (INITIAL) INTENSITY
  • 6000
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 2 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR6000/DE
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details