GE Lighting Stage/Studio/TV Lamp CSR575/2/SE

Description
METAL HALIDE LAMP TYPE 4.92 INCH OVERALL LENGTH 4.92 OVERALL LENGTH IN INCH 2.56 INCH LIGHT CENTER LENGTH 97 V VOLTAGE RATING 5.9 AMPERE CURRENT RATING 575 W WATTAGE GX9.5 MEDIUM 2 PIN PREFOCUS BASE TYPE 1000 LIFE IN HOUR T9 SHAPE DESIGNATION 46000 LUMEN (INITIAL) INTENSITY 7200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 65 BULB DIAMETER 1.125 INCH PACKAGING QUANTITY 10
Datasheet
Description
METAL HALIDE LAMP TYPE 4.92 INCH OVERALL LENGTH 4.92 OVERALL LENGTH IN INCH 2.56 INCH LIGHT CENTER LENGTH 97 V VOLTAGE RATING 5.9 AMPERE CURRENT RATING 575 W WATTAGE GX9.5 MEDIUM 2 PIN PREFOCUS BASE TYPE 1000 LIFE IN HOUR T9 SHAPE DESIGNATION 46000 LUMEN (INITIAL) INTENSITY 7200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 65 BULB DIAMETER 1.125 INCH PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR575/2/SE - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR575/2/SE
Stage/Studio/TV Lamp CSR575/2/SE
METAL HALIDE LAMP TYPE 4.92 INCH OVERALL LENGTH 4.92 OVERALL LENGTH IN INCH 2.56 INCH LIGHT CENTER LENGTH 97 V VOLTAGE RATING 5.9 AMPERE CURRENT RATING 575 W WATTAGE GX9.5 MEDIUM 2 PIN PREFOCUS BASE TYPE 1000 LIFE IN HOUR T9 SHAPE DESIGNATION 46000 LUMEN (INITIAL) INTENSITY 7200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 65 BULB DIAMETER 1.125 INCH PACKAGING QUANTITY 10
  • METAL HALIDE LAMP TYPE
  • 4.92 INCH OVERALL LENGTH
  • 4.92 OVERALL LENGTH IN INCH
  • 2.56 INCH LIGHT CENTER LENGTH
  • 97 V VOLTAGE RATING
  • 5.9 AMPERE CURRENT RATING
  • 575 W WATTAGE
  • GX9.5 MEDIUM 2 PIN PREFOCUS BASE TYPE
  • 1000 LIFE IN HOUR
  • T9 SHAPE DESIGNATION
  • 46000 LUMEN (INITIAL) INTENSITY
  • 7200
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 65
  • BULB DIAMETER 1.125 INCH
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR575/2/SE
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details