GE Lighting STAGE/STUDIO/TV LAMP CSR4000/SE/HRUVC

Description
METAL HALIDE LAMP TYPE 10.24 INCH OVERALL LENGTH 10.24 OVERALL LENGTH IN INCH 5.59 INCH LIGHT CENTER LENGTH 200 V VOLTAGE RATING 20 AMPERE CURRENT RATING 4000 W WATTAGE G38 MOGUL BI POST BASE TYPE 500 LIFE IN HOUR T24 SHAPE DESIGNATION 380000 LUMEN (INITIAL) INTENSITY 5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 3 INCH PACKAGING QUANTITY 6
Datasheet
Description
METAL HALIDE LAMP TYPE 10.24 INCH OVERALL LENGTH 10.24 OVERALL LENGTH IN INCH 5.59 INCH LIGHT CENTER LENGTH 200 V VOLTAGE RATING 20 AMPERE CURRENT RATING 4000 W WATTAGE G38 MOGUL BI POST BASE TYPE 500 LIFE IN HOUR T24 SHAPE DESIGNATION 380000 LUMEN (INITIAL) INTENSITY 5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 3 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAGE/STUDIO/TV LAMP - CSR4000/SE/HRUVC - GE Lighting
Cleveland, OH, USA
STAGE/STUDIO/TV LAMP
CSR4000/SE/HRUVC
STAGE/STUDIO/TV LAMP CSR4000/SE/HRUVC
METAL HALIDE LAMP TYPE 10.24 INCH OVERALL LENGTH 10.24 OVERALL LENGTH IN INCH 5.59 INCH LIGHT CENTER LENGTH 200 V VOLTAGE RATING 20 AMPERE CURRENT RATING 4000 W WATTAGE G38 MOGUL BI POST BASE TYPE 500 LIFE IN HOUR T24 SHAPE DESIGNATION 380000 LUMEN (INITIAL) INTENSITY 5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 3 INCH PACKAGING QUANTITY 6
  • METAL HALIDE LAMP TYPE
  • 10.24 INCH OVERALL LENGTH
  • 10.24 OVERALL LENGTH IN INCH
  • 5.59 INCH LIGHT CENTER LENGTH
  • 200 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 4000 W WATTAGE
  • G38 MOGUL BI POST BASE TYPE
  • 500 LIFE IN HOUR
  • T24 SHAPE DESIGNATION
  • 380000 LUMEN (INITIAL) INTENSITY
  • 5600
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 3 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR4000/SE/HRUVC
Product Name STAGE/STUDIO/TV LAMP
Lamp Type STAGE/STUDIO/TV LAMP
Unlock Full Specs
to access all available technical data

Similar Products

UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
LED Strip Lights - 206002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details