GE Lighting STAGE/STUDIO/TV LAMP CSR2500/SE/HRUVC

Description
METAL HALIDE LAMP TYPE 9.45 INCH OVERALL LENGTH 9.45 OVERALL LENGTH IN INCH 4.88 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 21 AMPERE CURRENT RATING 2500 W WATTAGE G38 MOGUL BI POST BASE TYPE 500 LIFE IN HOUR T19.5 SHAPE DESIGNATION 220000 LUMEN (INITIAL) INTENSITY 5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 2.438 INCH PACKAGING QUANTITY 6
Datasheet
Description
METAL HALIDE LAMP TYPE 9.45 INCH OVERALL LENGTH 9.45 OVERALL LENGTH IN INCH 4.88 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 21 AMPERE CURRENT RATING 2500 W WATTAGE G38 MOGUL BI POST BASE TYPE 500 LIFE IN HOUR T19.5 SHAPE DESIGNATION 220000 LUMEN (INITIAL) INTENSITY 5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 2.438 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAGE/STUDIO/TV LAMP - CSR2500/SE/HRUVC - GE Lighting
Cleveland, OH, USA
STAGE/STUDIO/TV LAMP
CSR2500/SE/HRUVC
STAGE/STUDIO/TV LAMP CSR2500/SE/HRUVC
METAL HALIDE LAMP TYPE 9.45 INCH OVERALL LENGTH 9.45 OVERALL LENGTH IN INCH 4.88 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 21 AMPERE CURRENT RATING 2500 W WATTAGE G38 MOGUL BI POST BASE TYPE 500 LIFE IN HOUR T19.5 SHAPE DESIGNATION 220000 LUMEN (INITIAL) INTENSITY 5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 2.438 INCH PACKAGING QUANTITY 6
  • METAL HALIDE LAMP TYPE
  • 9.45 INCH OVERALL LENGTH
  • 9.45 OVERALL LENGTH IN INCH
  • 4.88 INCH LIGHT CENTER LENGTH
  • 115 V VOLTAGE RATING
  • 21 AMPERE CURRENT RATING
  • 2500 W WATTAGE
  • G38 MOGUL BI POST BASE TYPE
  • 500 LIFE IN HOUR
  • T19.5 SHAPE DESIGNATION
  • 220000 LUMEN (INITIAL) INTENSITY
  • 5600
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 2.438 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR2500/SE/HRUVC
Product Name STAGE/STUDIO/TV LAMP
Lamp Type STAGE/STUDIO/TV LAMP
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Bulbs - 199064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers