GE Lighting STAGE/STUDIO/TV LAMP CSR24000/DE

Description
METAL HALIDE LAMP TYPE 19.68 INCH OVERALL LENGTH 19.68 OVERALL LENGTH IN INCH 270 V VOLTAGE RATING 24000 W WATTAGE 30 X 70 CYL 165 MM BASE TYPE 400 LIFE IN HOUR T28 SHAPE DESIGNATION 2300000 LUMEN (INITIAL) INTENSITY 6000 COLOR RENDERING INDEX 90 BULB DIAMETER 3.5 INCH PACKAGING QUANTITY 1
Datasheet
Description
METAL HALIDE LAMP TYPE 19.68 INCH OVERALL LENGTH 19.68 OVERALL LENGTH IN INCH 270 V VOLTAGE RATING 24000 W WATTAGE 30 X 70 CYL 165 MM BASE TYPE 400 LIFE IN HOUR T28 SHAPE DESIGNATION 2300000 LUMEN (INITIAL) INTENSITY 6000 COLOR RENDERING INDEX 90 BULB DIAMETER 3.5 INCH PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAGE/STUDIO/TV LAMP - CSR24000/DE - GE Lighting
Cleveland, OH, USA
STAGE/STUDIO/TV LAMP
CSR24000/DE
STAGE/STUDIO/TV LAMP CSR24000/DE
METAL HALIDE LAMP TYPE 19.68 INCH OVERALL LENGTH 19.68 OVERALL LENGTH IN INCH 270 V VOLTAGE RATING 24000 W WATTAGE 30 X 70 CYL 165 MM BASE TYPE 400 LIFE IN HOUR T28 SHAPE DESIGNATION 2300000 LUMEN (INITIAL) INTENSITY 6000 COLOR RENDERING INDEX 90 BULB DIAMETER 3.5 INCH PACKAGING QUANTITY 1
  • METAL HALIDE LAMP TYPE
  • 19.68 INCH OVERALL LENGTH
  • 19.68 OVERALL LENGTH IN INCH
  • 270 V VOLTAGE RATING
  • 24000 W WATTAGE
  • 30 X 70 CYL 165 MM BASE TYPE
  • 400 LIFE IN HOUR
  • T28 SHAPE DESIGNATION
  • 2300000 LUMEN (INITIAL) INTENSITY
  • 6000
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 3.5 INCH
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR24000/DE
Product Name STAGE/STUDIO/TV LAMP
Lamp Type STAGE/STUDIO/TV LAMP
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-S - HIS100smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details