GE Lighting Stage/Studio/TV Lamp CSR1200/SA

Description
METAL HALIDE LAMP TYPE 5.3 INCH OVERALL LENGTH 5.3 OVERALL LENGTH IN INCH 2.32 INCH LIGHT CENTER LENGTH 100 V VOLTAGE RATING 13.8 AMPERE CURRENT RATING 1200 W WATTAGE GY22 BASE TYPE 750 LIFE IN HOUR G8 SHAPE DESIGNATION 100000 LUMEN (INITIAL) INTENSITY 5800 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 75 BULB DIAMETER 1 INCH PACKAGING QUANTITY 6
Datasheet
Description
METAL HALIDE LAMP TYPE 5.3 INCH OVERALL LENGTH 5.3 OVERALL LENGTH IN INCH 2.32 INCH LIGHT CENTER LENGTH 100 V VOLTAGE RATING 13.8 AMPERE CURRENT RATING 1200 W WATTAGE GY22 BASE TYPE 750 LIFE IN HOUR G8 SHAPE DESIGNATION 100000 LUMEN (INITIAL) INTENSITY 5800 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 75 BULB DIAMETER 1 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR1200/SA - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR1200/SA
Stage/Studio/TV Lamp CSR1200/SA
METAL HALIDE LAMP TYPE 5.3 INCH OVERALL LENGTH 5.3 OVERALL LENGTH IN INCH 2.32 INCH LIGHT CENTER LENGTH 100 V VOLTAGE RATING 13.8 AMPERE CURRENT RATING 1200 W WATTAGE GY22 BASE TYPE 750 LIFE IN HOUR G8 SHAPE DESIGNATION 100000 LUMEN (INITIAL) INTENSITY 5800 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 75 BULB DIAMETER 1 INCH PACKAGING QUANTITY 6
  • METAL HALIDE LAMP TYPE
  • 5.3 INCH OVERALL LENGTH
  • 5.3 OVERALL LENGTH IN INCH
  • 2.32 INCH LIGHT CENTER LENGTH
  • 100 V VOLTAGE RATING
  • 13.8 AMPERE CURRENT RATING
  • 1200 W WATTAGE
  • GY22 BASE TYPE
  • 750 LIFE IN HOUR
  • G8 SHAPE DESIGNATION
  • 100000 LUMEN (INITIAL) INTENSITY
  • 5800
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 75
  • BULB DIAMETER 1 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR1200/SA
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Bulbs - 206026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 20 watts
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers