GE Company Fiber Optic Cable CR215PEX15F

Description
FIBER OPTIC CABLE SINGLE ARMORED 38INCH. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC CABLE SINGLE ARMORED 38INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 19013192 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
19013192
Fiber Optic Cable 19013192
FIBER OPTIC CABLE SINGLE ARMORED 38INCH. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC CABLE SINGLE ARMORED 38INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 19013192
Product Name Fiber Optic Cable
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 5357430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details