GE Company Fuse Holder CR151-KCC20CQ

Description
FUSE BLOCK 30AMP 3POLE 600VAC. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE BLOCK 30AMP 3POLE 600VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 20725287 - Radwell International
Willingboro, NJ, United States
Fuse Holder
20725287
Fuse Holder 20725287
FUSE BLOCK 30AMP 3POLE 600VAC. FREE 2 YEAR RADWELL WARRANTY

FUSE BLOCK 30AMP 3POLE 600VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuse Holders
Product Number 20725287
Product Name Fuse Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Clip, 5 x 20 mm, Version 2 - 231828 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details