GE Company Enclosure CR104PEG13

Description
DISCONTINUED BY MANUFACTURER,ENCLOSU RE FOR PUSHBUTTON, 3HOLE, STEEL, NEMA 1 12 13, OILTIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,ENCLOSU RE FOR PUSHBUTTON, 3HOLE, STEEL, NEMA 1 12 13, OILTIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 4788463 - Radwell International
Willingboro, NJ, United States
Enclosure
4788463
Enclosure 4788463
DISCONTINUED BY MANUFACTURER,ENCLOSU RE FOR PUSHBUTTON, 3HOLE, STEEL, NEMA 1 12 13, OILTIGHT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,ENCLOSURE FOR PUSHBUTTON, 3HOLE, STEEL, NEMA 1 12 13, OILTIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 4788463
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers