GE Lighting Stage/Studio/TV Lamp BVWQ2MT10/4CL/MP-120

Description
SINGLE ENDED HALOGEN LAMP TYPE 3.93 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 2000 W WATTAGE P40S MOGUL PREFOCUS BASE TYPE 350 LIFE IN HOUR T10 SHAPE DESIGNATION 59000 LUMEN (INITIAL) INTENSITY 3200 C13 FILAMENT TYPE DIAMETER 1.25 INCH
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 3.93 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 2000 W WATTAGE P40S MOGUL PREFOCUS BASE TYPE 350 LIFE IN HOUR T10 SHAPE DESIGNATION 59000 LUMEN (INITIAL) INTENSITY 3200 C13 FILAMENT TYPE DIAMETER 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - BVWQ2MT10/4CL/MP-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
BVWQ2MT10/4CL/MP-120
Stage/Studio/TV Lamp BVWQ2MT10/4CL/MP-120
SINGLE ENDED HALOGEN LAMP TYPE 3.93 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 2000 W WATTAGE P40S MOGUL PREFOCUS BASE TYPE 350 LIFE IN HOUR T10 SHAPE DESIGNATION 59000 LUMEN (INITIAL) INTENSITY 3200 C13 FILAMENT TYPE DIAMETER 1.25 INCH
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 3.93 INCH LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 2000 W WATTAGE
  • P40S MOGUL PREFOCUS BASE TYPE
  • 350 LIFE IN HOUR
  • T10 SHAPE DESIGNATION
  • 59000 LUMEN (INITIAL) INTENSITY
  • 3200
  • C13 FILAMENT TYPE
  • DIAMETER 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number BVWQ2MT10/4CL/MP-120
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-47NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details