GE Lighting Photo/Projection Lamp BRL-12

Description
T3.5 TYPE 1.72 INCH OVERALL LENGTH 1.17 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 100 PER CASE STANDARD PACKAGE 50 W WATTAGE G6.35 2-PIN BASE TYPE 50 LIFE IN HOUR 1400 LUMEN (INITIAL) INTENSITY 3400 C6 FILAMENT TYPE UNIVERSAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T3.5 TYPE 1.72 INCH OVERALL LENGTH 1.17 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 100 PER CASE STANDARD PACKAGE 50 W WATTAGE G6.35 2-PIN BASE TYPE 50 LIFE IN HOUR 1400 LUMEN (INITIAL) INTENSITY 3400 C6 FILAMENT TYPE UNIVERSAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - BRL-12 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
BRL-12
Photo/Projection Lamp BRL-12
T3.5 TYPE 1.72 INCH OVERALL LENGTH 1.17 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 100 PER CASE STANDARD PACKAGE 50 W WATTAGE G6.35 2-PIN BASE TYPE 50 LIFE IN HOUR 1400 LUMEN (INITIAL) INTENSITY 3400 C6 FILAMENT TYPE UNIVERSAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T3.5 TYPE
  • 1.72 INCH OVERALL LENGTH
  • 1.17 INCH LIGHT CENTER LENGTH
  • 12 V VOLTAGE RATING
  • 100 PER CASE STANDARD PACKAGE
  • 50 W WATTAGE
  • G6.35 2-PIN BASE TYPE
  • 50 LIFE IN HOUR
  • 1400 LUMEN (INITIAL) INTENSITY
  • 3400
  • C6 FILAMENT TYPE
  • UNIVERSAL OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.43 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number BRL-12
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Spotlights & Downlights - 1225159 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers