GE Company Capacitor Polypropylene Pp Film 5Uf, 1.5Kv, 10%, Case; Dielectric Type Ge A97F8623

Description
CAPACITOR POLYPROPYLENE PP FILM 5UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:-RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 5UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 5Uf, 1.5Kv, 10%, Case; Dielectric Type Ge - 16F1290 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 5Uf, 1.5Kv, 10%, Case; Dielectric Type Ge
16F1290
Capacitor Polypropylene Pp Film 5Uf, 1.5Kv, 10%, Case; Dielectric Type Ge 16F1290
CAPACITOR POLYPROPYLENE PP FILM 5UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:-RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 5UF, 1.5KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; ESR:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16F1290
Product Name Capacitor Polypropylene Pp Film 5Uf, 1.5Kv, 10%, Case; Dielectric Type Ge
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details