GE Lighting Sealed Beam Lamp 7613-1-6

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY BUILDING LIGHT APPLICATION SLIP ON TERMINAL BASE TYPE 50 LIFE IN HOUR PAR36 SHAPE DESIGNATION 400 CD (BEAM) INTENSITY C6 FILAMENT TYPE 30 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 8 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY BUILDING LIGHT APPLICATION SLIP ON TERMINAL BASE TYPE 50 LIFE IN HOUR PAR36 SHAPE DESIGNATION 400 CD (BEAM) INTENSITY C6 FILAMENT TYPE 30 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 8 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 7613-1-6 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
7613-1-6
Sealed Beam Lamp 7613-1-6
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY BUILDING LIGHT APPLICATION SLIP ON TERMINAL BASE TYPE 50 LIFE IN HOUR PAR36 SHAPE DESIGNATION 400 CD (BEAM) INTENSITY C6 FILAMENT TYPE 30 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 8 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • EMERGENCY BUILDING LIGHT APPLICATION
  • SLIP ON TERMINAL BASE TYPE
  • 50 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 400 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 30 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 6 V DESIGN VOLTAGE
  • 8 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 7613-1-6
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 2234556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 50 watts
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers