GE Company Motor 5K32GN30

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 1.3-1.4/0.7 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 1/4 HP, 1725 RPM, 1.0 SF, 48 FRAME, . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 1.3-1.4/0.7 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 1/4 HP, 1725 RPM, 1.0 SF, 48 FRAME, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 12807271 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 1.3-1.4/0.7 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 1/4 HP, 1725 RPM, 1.0 SF, 48 FRAME, . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 1.3-1.4/0.7 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 1/4 HP, 1725 RPM, 1.0 SF, 48 FRAME, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 12807271
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1228...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details