ElectroCraft Motor CPP-A24V80A-SA-USB

Description
UNIVERSAL DRIVE, COMPATIBLE WITH BRUSHLESS DC, PMDC BRUSH, OPEN AND CLOSED-LOOP STEPPER MOTORS, 60A PEAK, 24A CONTINUOUS, 12 TO 80 VDC, +/- 10VDC ANALOG SPEED/TORQUE CONTROL OR STEP/DIRECTION POSITIONING. FREE 2 YEAR RADWELL WARRANTY
Description
UNIVERSAL DRIVE, COMPATIBLE WITH BRUSHLESS DC, PMDC BRUSH, OPEN AND CLOSED-LOOP STEPPER MOTORS, 60A PEAK, 24A CONTINUOUS, 12 TO 80 VDC, +/- 10VDC ANALOG SPEED/TORQUE CONTROL OR STEP/DIRECTION POSITIONING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 120684760 - Radwell International
Willingboro, NJ, United States
UNIVERSAL DRIVE, COMPATIBLE WITH BRUSHLESS DC, PMDC BRUSH, OPEN AND CLOSED-LOOP STEPPER MOTORS, 60A PEAK, 24A CONTINUOUS, 12 TO 80 VDC, +/- 10VDC ANALOG SPEED/TORQUE CONTROL OR STEP/DIRECTION POSITIONING. FREE 2 YEAR RADWELL WARRANTY

UNIVERSAL DRIVE, COMPATIBLE WITH BRUSHLESS DC, PMDC BRUSH, OPEN AND CLOSED-LOOP STEPPER MOTORS, 60A PEAK, 24A CONTINUOUS, 12 TO 80 VDC, +/- 10VDC ANALOG SPEED/TORQUE CONTROL OR STEP/DIRECTION POSITIONING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120684760
Product Name Motor
Commutation Brushless
Unlock Full Specs
to access all available technical data

Similar Products

67 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
SXP Gear Motor, 200V Batteryless - SXP04AW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-60V GP42-777 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.6700 amps
View Details