GE Lighting Sealed Beam Lamp 500PAR64/WFL-120

Description
INCANDESCENT TYPE 6 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 13000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 55 DEG/42 DEG HORIZONTAL, 20 DEG/32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2800 DEG K INITIAL INTENSITY 6500 LUMEN
Datasheet
Description
INCANDESCENT TYPE 6 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 13000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 55 DEG/42 DEG HORIZONTAL, 20 DEG/32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2800 DEG K INITIAL INTENSITY 6500 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 500PAR64/WFL-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
500PAR64/WFL-120
Sealed Beam Lamp 500PAR64/WFL-120
INCANDESCENT TYPE 6 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 13000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 55 DEG/42 DEG HORIZONTAL, 20 DEG/32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2800 DEG K INITIAL INTENSITY 6500 LUMEN
  • INCANDESCENT TYPE
  • 6 INCH OVERALL LENGTH
  • WIDE FLOOD APPLICATION
  • GX16D EXTENDED MOGUL END PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 13000 CD (BEAM) INTENSITY
  • CC13 FILAMENT TYPE
  • 55 DEG/42 DEG HORIZONTAL, 20 DEG/32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 500 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
  • COLOR TEMPERATURE 2800 DEG K
  • INITIAL INTENSITY 6500 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 500PAR64/WFL-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details