GE Lighting Sealed Beam Lamp 500PAR64/MFL-120

Description
INCANDESCENT TYPE 6 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 37000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 35 DEG/23 DEG HORIZONTAL, 11 DEG/19 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2800 DEG K INITIAL INTENSITY 6500 LUMEN
Datasheet
Description
INCANDESCENT TYPE 6 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 37000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 35 DEG/23 DEG HORIZONTAL, 11 DEG/19 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2800 DEG K INITIAL INTENSITY 6500 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 500PAR64/MFL-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
500PAR64/MFL-120
Sealed Beam Lamp 500PAR64/MFL-120
INCANDESCENT TYPE 6 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 37000 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 35 DEG/23 DEG HORIZONTAL, 11 DEG/19 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2800 DEG K INITIAL INTENSITY 6500 LUMEN
  • INCANDESCENT TYPE
  • 6 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • GX16D EXTENDED MOGUL END PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 37000 CD (BEAM) INTENSITY
  • CC13 FILAMENT TYPE
  • 35 DEG/23 DEG HORIZONTAL, 11 DEG/19 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 500 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
  • COLOR TEMPERATURE 2800 DEG K
  • INITIAL INTENSITY 6500 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 500PAR64/MFL-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium (D2) lamps - L9519 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Rated Average Life 2000 hours
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details