GE Lighting Sealed Beam Lamp 50-PAR-36-WFL-12

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 900 CD (BEAM) INTENSITY C6 FILAMENT TYPE 48 DEG/36 DEG HORIZONTAL, 41 DEG/28 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 900 CD (BEAM) INTENSITY C6 FILAMENT TYPE 48 DEG/36 DEG HORIZONTAL, 41 DEG/28 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 50-PAR-36-WFL-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
50-PAR-36-WFL-12
Sealed Beam Lamp 50-PAR-36-WFL-12
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 900 CD (BEAM) INTENSITY C6 FILAMENT TYPE 48 DEG/36 DEG HORIZONTAL, 41 DEG/28 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • WIDE FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 900 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 48 DEG/36 DEG HORIZONTAL, 41 DEG/28 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 50-PAR-36-WFL-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Strip Lights - 2103091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details