GE Lighting Sealed Beam Lamp 4825R-28

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH CIM FLOOD APPLICATION 3 SCREW TERMINAL BASE TYPE 200 LIFE IN HOUR PAR36 SHAPE DESIGNATION 200/40 CD (BEAM) INTENSITY C2V FILAMENT TYPE 28 V DESIGN VOLTAGE 18/50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH CIM FLOOD APPLICATION 3 SCREW TERMINAL BASE TYPE 200 LIFE IN HOUR PAR36 SHAPE DESIGNATION 200/40 CD (BEAM) INTENSITY C2V FILAMENT TYPE 28 V DESIGN VOLTAGE 18/50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4825R-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4825R-28
Sealed Beam Lamp 4825R-28
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH CIM FLOOD APPLICATION 3 SCREW TERMINAL BASE TYPE 200 LIFE IN HOUR PAR36 SHAPE DESIGNATION 200/40 CD (BEAM) INTENSITY C2V FILAMENT TYPE 28 V DESIGN VOLTAGE 18/50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • CIM FLOOD APPLICATION
  • 3 SCREW TERMINAL BASE TYPE
  • 200 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 200/40 CD (BEAM) INTENSITY
  • C2V FILAMENT TYPE
  • 28 V DESIGN VOLTAGE
  • 18/50 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4825R-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details