GE Lighting Sealed Beam Lamp 4811-28

Description
INCANDESCENT TYPE 3 INCH OVERALL LENGTH MILITARY HEADLAMP APPLICATION 3 CONTACT LUG BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION CC6 FILAMENT TYPE 28 V DESIGN VOLTAGE 55/110 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3 INCH OVERALL LENGTH MILITARY HEADLAMP APPLICATION 3 CONTACT LUG BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION CC6 FILAMENT TYPE 28 V DESIGN VOLTAGE 55/110 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4811-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4811-28
Sealed Beam Lamp 4811-28
INCANDESCENT TYPE 3 INCH OVERALL LENGTH MILITARY HEADLAMP APPLICATION 3 CONTACT LUG BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION CC6 FILAMENT TYPE 28 V DESIGN VOLTAGE 55/110 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3 INCH OVERALL LENGTH
  • MILITARY HEADLAMP APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 400 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • CC6 FILAMENT TYPE
  • 28 V DESIGN VOLTAGE
  • 55/110 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4811-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 199069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 2.13 inch (54 mm)
View Details
Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Xenon & mercury-xenon lamps - Mercury-xenon Lamp - Hamamatsu Photonics Europe
Specs
Lamp Power 75 watts
Rated Average Life 1000 hours
View Details