GE Lighting Sealed Beam Lamp 4635-16.5

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION 325000 CD (BEAM) INTENSITY C8 FILAMENT TYPE 14 DEG HORIZONTAL, 15 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 16.5 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION 325000 CD (BEAM) INTENSITY C8 FILAMENT TYPE 14 DEG HORIZONTAL, 15 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 16.5 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4635-16.5 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4635-16.5
Sealed Beam Lamp 4635-16.5
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION 325000 CD (BEAM) INTENSITY C8 FILAMENT TYPE 14 DEG HORIZONTAL, 15 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 16.5 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • AIRCRAFT LANDING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 325000 CD (BEAM) INTENSITY
  • C8 FILAMENT TYPE
  • 14 DEG HORIZONTAL, 15 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 16.5 V DESIGN VOLTAGE
  • 450 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4635-16.5
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Floodlights - 2399070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details