GE Lighting Sealed Beam Lamp 4559-28

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR64 SHAPE DESIGNATION 600000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 600 W DESIGN WATTAGE BULB DIAMETER 8 INCH
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR64 SHAPE DESIGNATION 600000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 600 W DESIGN WATTAGE BULB DIAMETER 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4559-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4559-28
Sealed Beam Lamp 4559-28
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR64 SHAPE DESIGNATION 600000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 600 W DESIGN WATTAGE BULB DIAMETER 8 INCH
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • AIRCRAFT, VERY NARROW SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 600000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 600 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4559-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2260172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details