GE Lighting Sealed Beam Lamp 4553-28

Description
INCANDESCENT TYPE 3.13 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION 300000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 3.13 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION 300000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4553-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4553-28
Sealed Beam Lamp 4553-28
INCANDESCENT TYPE 3.13 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR46 SHAPE DESIGNATION 300000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 3.13 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 300000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 250 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4553-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-012-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Strip Lights - 2186876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details