GE Lighting Sealed Beam Lamp 4547-4.75

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH HAND LANTERN, FLASHLIGHT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR36 SHAPE DESIGNATION 20000 CD (BEAM) INTENSITY C2R FILAMENT TYPE 3 DEG HORIZONTAL, 3 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 4.75 V DESIGN VOLTAGE 6 W DESIGN WATTAGE 1.25 AMPERE DESIGN CURRENT BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH HAND LANTERN, FLASHLIGHT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR36 SHAPE DESIGNATION 20000 CD (BEAM) INTENSITY C2R FILAMENT TYPE 3 DEG HORIZONTAL, 3 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 4.75 V DESIGN VOLTAGE 6 W DESIGN WATTAGE 1.25 AMPERE DESIGN CURRENT BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4547-4.75 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4547-4.75
Sealed Beam Lamp 4547-4.75
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH HAND LANTERN, FLASHLIGHT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR36 SHAPE DESIGNATION 20000 CD (BEAM) INTENSITY C2R FILAMENT TYPE 3 DEG HORIZONTAL, 3 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 4.75 V DESIGN VOLTAGE 6 W DESIGN WATTAGE 1.25 AMPERE DESIGN CURRENT BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • HAND LANTERN, FLASHLIGHT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 20000 CD (BEAM) INTENSITY
  • C2R FILAMENT TYPE
  • 3 DEG HORIZONTAL, 3 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 4.75 V DESIGN VOLTAGE
  • 6 W DESIGN WATTAGE
  • 1.25 AMPERE DESIGN CURRENT
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4547-4.75
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
800B 16 mm Push-Button Incandescent Bulb - 800B-N1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Bulbs - 2234576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 11 watts
View Details
UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details