GE Lighting Sealed Beam Lamp 4535-6.4

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH PIN SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 95000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 20 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6.4 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH PIN SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 95000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 20 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6.4 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4535-6.4 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4535-6.4
Sealed Beam Lamp 4535-6.4
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH PIN SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 95000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 20 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6.4 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • PIN SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 95000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 20 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 6.4 V DESIGN VOLTAGE
  • 30 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4535-6.4
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
LED Bulbs - 206018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 50 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details