GE Lighting Sealed Beam Lamp 4519-13

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH MARINE APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 30000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH MARINE APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 30000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4519-13 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4519-13
Sealed Beam Lamp 4519-13
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH MARINE APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 30000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • MARINE APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 30000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 13 V DESIGN VOLTAGE
  • 100 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4519-13
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
30mm Replacement Lamp 800T PB - 800T-N261 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Inspection Lamps - 1864626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 5.12 inch (130 mm)
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details