GE Lighting Sealed Beam Lamp 4509Y-13

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH SPECIAL SERVICE, EMERGENCY VEHICLE APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 12 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH SPECIAL SERVICE, EMERGENCY VEHICLE APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 12 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4509Y-13 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4509Y-13
Sealed Beam Lamp 4509Y-13
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH SPECIAL SERVICE, EMERGENCY VEHICLE APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 12 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • SPECIAL SERVICE, EMERGENCY VEHICLE APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 13 V DESIGN VOLTAGE
  • 100 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4509Y-13
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Strip Lights - 2515124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details