GE Lighting Sealed Beam Lamp 4509X-13

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH MARINE, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 110000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 12 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH MARINE, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 110000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 12 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4509X-13 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4509X-13
Sealed Beam Lamp 4509X-13
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH MARINE, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 110000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 12 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • MARINE, VERY NARROW SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 110000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 12 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 13 V DESIGN VOLTAGE
  • 100 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4509X-13
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details