GE Lighting Sealed Beam Lamp 4478-13

Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM FLOOD APPLICATION 2 CONTACT LUG BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1600 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 56 DEG HORIZONTAL, 32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM FLOOD APPLICATION 2 CONTACT LUG BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1600 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 56 DEG HORIZONTAL, 32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4478-13 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4478-13
Sealed Beam Lamp 4478-13
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM FLOOD APPLICATION 2 CONTACT LUG BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1600 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 56 DEG HORIZONTAL, 32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 4 INCH OVERALL LENGTH
  • CIM FLOOD APPLICATION
  • 2 CONTACT LUG BASE TYPE
  • 800 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 1600 CD (BEAM) INTENSITY
  • 2C6 FILAMENT TYPE
  • 56 DEG HORIZONTAL, 32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 13 V DESIGN VOLTAGE
  • 60 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4478-13
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-34NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details