GE Lighting Sealed Beam Lamp 4460X-12.8

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION 3 SCREW TERMINAL BASE TYPE 320 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 22 DEG HORIZONTAL, 13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION 3 SCREW TERMINAL BASE TYPE 320 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 22 DEG HORIZONTAL, 13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4460X-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4460X-12.8
Sealed Beam Lamp 4460X-12.8
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION 3 SCREW TERMINAL BASE TYPE 320 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 22 DEG HORIZONTAL, 13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • TRACTOR APPLICATION
  • 3 SCREW TERMINAL BASE TYPE
  • 320 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 22 DEG HORIZONTAL, 13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 40 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4460X-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Light & radiation sources, LEDs - L15893-0330CA - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details