GE Lighting Sealed Beam Lamp 4435-12.8

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH PIN SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 75000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 5 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH PIN SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 75000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 5 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4435-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4435-12.8
Sealed Beam Lamp 4435-12.8
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH PIN SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 75000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 5 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • PIN SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 75000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 5 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 30 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4435-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L733-322NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details