GE Lighting Sealed Beam Lamp 4416-1-BULK-12.8

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WARNING SIGNAL, NARROW SPOT APPLICATION SLIP ON TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 35000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 11 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WARNING SIGNAL, NARROW SPOT APPLICATION SLIP ON TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 35000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 11 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4416-1-BULK-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4416-1-BULK-12.8
Sealed Beam Lamp 4416-1-BULK-12.8
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WARNING SIGNAL, NARROW SPOT APPLICATION SLIP ON TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 35000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 11 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • WARNING SIGNAL, NARROW SPOT APPLICATION
  • SLIP ON TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 35000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 11 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 30 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 60
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4416-1-BULK-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Halogen Light - 1155088 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
LED Strip Lights - 1533664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details