GE Lighting Sealed Beam Lamp 4414A-12.8

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY VEHICLE APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 50 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 18 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY VEHICLE APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 50 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 18 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4414A-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4414A-12.8
Sealed Beam Lamp 4414A-12.8
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY VEHICLE APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION C6 FILAMENT TYPE 50 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 18 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • EMERGENCY VEHICLE APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 50 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 18 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4414A-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details