GE Company LED LAMP/BULB 39438

Description
LED6DMR16-V83035, LED LAMP, 120 VOLTS. FREE 2 YEAR RADWELL WARRANTY
Description
LED6DMR16-V83035, LED LAMP, 120 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 101583934 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
101583934
LED LAMP/BULB 101583934
LED6DMR16-V83035, LED LAMP, 120 VOLTS. FREE 2 YEAR RADWELL WARRANTY

LED6DMR16-V83035, LED LAMP, 120 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 101583934
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM GRN SMD LED Z-BEND - AM2520ZGC09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
3 suppliers