GE Lighting Sealed Beam Lamp 35PAR36/H/SP8-12

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH SPOTLIGHT APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 8000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 11 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3050 DEG K INITIAL INTENSITY 250 LUMEN
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH SPOTLIGHT APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 8000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 11 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3050 DEG K INITIAL INTENSITY 250 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 35PAR36/H/SP8-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
35PAR36/H/SP8-12
Sealed Beam Lamp 35PAR36/H/SP8-12
HALOGEN TYPE 2.75 INCH OVERALL LENGTH SPOTLIGHT APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 8000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 11 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH COLOR TEMPERATURE 3050 DEG K INITIAL INTENSITY 250 LUMEN
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • SPOTLIGHT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 4000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 8000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 11 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 35 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • COLOR TEMPERATURE 3050 DEG K
  • INITIAL INTENSITY 250 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 35PAR36/H/SP8-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Floodlights - 1455876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 10 watts
Rated Average Life 30000 hours
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers