GE Company Proximity Switch 330180-50-00

Description
PROXIMITY SENSOR, 3300 XL PROXIMITOR, 8 MM PROBE, 24 VDC, 5 METERS SYSTEM LENGTH, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 3300 XL PROXIMITOR, 8 MM PROBE, 24 VDC, 5 METERS SYSTEM LENGTH, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 73851223 - Radwell International
Willingboro, NJ, United States
Proximity Switch
73851223
Proximity Switch 73851223
PROXIMITY SENSOR, 3300 XL PROXIMITOR, 8 MM PROBE, 24 VDC, 5 METERS SYSTEM LENGTH, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 3300 XL PROXIMITOR, 8 MM PROBE, 24 VDC, 5 METERS SYSTEM LENGTH, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 73851223
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
High performance sensor system with integrated controller - confocalDT IFD2415-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details