GE Lighting Miniature Incandescent Lamp 3157-12.8 17172

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 3157-12.8 17172 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
3157-12.8 17172
Miniature Incandescent Lamp 3157-12.8 17172
2.09 INCH OVERALL LENGTH AUTO, STOP, SIGNAL APPLICATION 50 STANDARD PACKAGE PLASTIC WEDGE BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402/38 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 5000 LIFE 2 IN HOUR 1200 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.1 INCH
  • 2.09 INCH OVERALL LENGTH
  • AUTO, STOP, SIGNAL APPLICATION
  • 50 STANDARD PACKAGE
  • PLASTIC WEDGE BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402/38 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.1 AMPERE Design Current
  • 12.8 V Design Voltage
  • 27 W Design Wattage
  • 5000 LIFE 2 IN HOUR
  • 1200 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 3157-12.8 17172
Product Name Miniature Incandescent Lamp
Base Type Plastic Wedge
Unlock Full Specs
to access all available technical data

Similar Products