Pfannenberg Signal Tower BR 50 Series

Description
Pfannenberg Series BR 50 stack lights provide convenient visual indication for status, alert, and alarm as well as audible warning of machinery operating condition or process status. The easy-to-assemble component architecture supports up to five interchangeable modules. Choice of modules include bright LED and filament lamps for continuous or blinking operation, and hi-visibility flashing xenon tubes. The horn sounder module supports audible alarming to complement visual warnings that may go unnoticed. Stack lights are generally installed onto electronic control cabinets, machinery frames, junction boxes, or walls. Several mounting options are available including direct-to-base, tube-and-bracket, and tube-and-stand (plinth). An optional wall-mount bracket supports the tube-and-stand mount for an attractive look. Pfannenberg’s Series BR 50 stack lights are the smart signaling choice for machinery status indication, checkout lane availability, automated process monitoring, upset condition alarming, and many other requirements. Series BR 50 Features: Modular design with sturdy housing for all indoor and outdoor applications in tough conditions. High protection system IP 54 (optionally IP 65). Monitored module for greater safety; the light bulb has two separate LED strands. If one strand fails, the alarm contact is activated and the second strand continues to light. Shock and Vibration Tolerant (LED or Xenon) UL Listed
Datasheet
Description
Pfannenberg Series BR 50 stack lights provide convenient visual indication for status, alert, and alarm as well as audible warning of machinery operating condition or process status. The easy-to-assemble component architecture supports up to five interchangeable modules. Choice of modules include bright LED and filament lamps for continuous or blinking operation, and hi-visibility flashing xenon tubes. The horn sounder module supports audible alarming to complement visual warnings that may go unnoticed. Stack lights are generally installed onto electronic control cabinets, machinery frames, junction boxes, or walls. Several mounting options are available including direct-to-base, tube-and-bracket, and tube-and-stand (plinth). An optional wall-mount bracket supports the tube-and-stand mount for an attractive look. Pfannenberg’s Series BR 50 stack lights are the smart signaling choice for machinery status indication, checkout lane availability, automated process monitoring, upset condition alarming, and many other requirements. Series BR 50 Features: Modular design with sturdy housing for all indoor and outdoor applications in tough conditions. High protection system IP 54 (optionally IP 65). Monitored module for greater safety; the light bulb has two separate LED strands. If one strand fails, the alarm contact is activated and the second strand continues to light. Shock and Vibration Tolerant (LED or Xenon) UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower - BR 50 Series - Pfannenberg
Lancaster, NY, USA
Signal Tower
BR 50 Series
Signal Tower BR 50 Series
Pfannenberg Series BR 50 stack lights provide convenient visual indication for status, alert, and alarm as well as audible warning of machinery operating condition or process status. The easy-to-assemble component architecture supports up to five interchangeable modules. Choice of modules include bright LED and filament lamps for continuous or blinking operation, and hi-visibility flashing xenon tubes. The horn sounder module supports audible alarming to complement visual warnings that may go unnoticed. Stack lights are generally installed onto electronic control cabinets, machinery frames, junction boxes, or walls. Several mounting options are available including direct-to-base, tube-and-bracket, and tube-and-stand (plinth). An optional wall-mount bracket supports the tube-and-stand mount for an attractive look. Pfannenberg’s Series BR 50 stack lights are the smart signaling choice for machinery status indication, checkout lane availability, automated process monitoring, upset condition alarming, and many other requirements. Series BR 50 Features: Modular design with sturdy housing for all indoor and outdoor applications in tough conditions. High protection system IP 54 (optionally IP 65). Monitored module for greater safety; the light bulb has two separate LED strands. If one strand fails, the alarm contact is activated and the second strand continues to light. Shock and Vibration Tolerant (LED or Xenon) UL Listed

Pfannenberg Series BR 50 stack lights provide convenient visual indication for status, alert, and alarm as well as audible warning of machinery operating condition or process status. The easy-to-assemble component architecture supports up to five interchangeable modules. Choice of modules include bright LED and filament lamps for continuous or blinking operation, and hi-visibility flashing xenon tubes. The horn sounder module supports audible alarming to complement visual warnings that may go unnoticed.

Stack lights are generally installed onto electronic control cabinets, machinery frames, junction boxes, or walls. Several mounting options are available including direct-to-base, tube-and-bracket, and tube-and-stand (plinth). An optional wall-mount bracket supports the tube-and-stand mount for an attractive look.

Pfannenberg’s Series BR 50 stack lights are the smart signaling choice for machinery status indication, checkout lane availability, automated process monitoring, upset condition alarming, and many other requirements.

Series BR 50 Features:

  • Modular design with sturdy housing for all indoor and outdoor applications in tough conditions.
  • High protection system IP 54 (optionally IP 65).
  • Monitored module for greater safety; the light bulb has two separate LED strands. If one strand fails, the alarm contact is activated and the second strand continues to light.
  • Shock and Vibration Tolerant (LED or Xenon)
  • UL Listed
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Incandescent Lamps
Product Number BR 50 Series
Product Name Signal Tower
Unlock Full Specs
to access all available technical data