OSRAM SYLVANIA, Inc. Special Purpose Incandescent Lamp 1950L/A23/8M-130V/15021

Description
A23 TYPE CLEAR FINISH 4.75 INCH OVERALL LENGTH 3 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 170 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR 1950 LUMEN INTENSITY 2850 C9 FILAMENT TYPE BASE DOWN OPERATING POSITION BASE MATERIAL BRASS
Datasheet
Description
A23 TYPE CLEAR FINISH 4.75 INCH OVERALL LENGTH 3 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 170 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR 1950 LUMEN INTENSITY 2850 C9 FILAMENT TYPE BASE DOWN OPERATING POSITION BASE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 1950L/A23/8M-130V/15021 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Special Purpose Incandescent Lamp
1950L/A23/8M-130V/15021
Special Purpose Incandescent Lamp 1950L/A23/8M-130V/15021
A23 TYPE CLEAR FINISH 4.75 INCH OVERALL LENGTH 3 INCH LIGHT CENTER LENGTH TRAFFIC SIGNAL APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 170 W WATTAGE MEDIUM BASE TYPE 8000 LIFE IN HOUR 1950 LUMEN INTENSITY 2850 C9 FILAMENT TYPE BASE DOWN OPERATING POSITION BASE MATERIAL BRASS
  • A23 TYPE
  • CLEAR FINISH
  • 4.75 INCH OVERALL LENGTH
  • 3 INCH LIGHT CENTER LENGTH
  • TRAFFIC SIGNAL APPLICATION
  • 130 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 170 W WATTAGE
  • MEDIUM BASE TYPE
  • 8000 LIFE IN HOUR
  • 1950 LUMEN INTENSITY
  • 2850
  • C9 FILAMENT TYPE
  • BASE DOWN OPERATING POSITION
  • BASE MATERIAL BRASS
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 1950L/A23/8M-130V/15021
Product Name Special Purpose Incandescent Lamp
Filament Type C-9
Lamp Power 170 watts
Rated Average Life 8000 hours
Unlock Full Specs
to access all available technical data