GE Lighting Miniature Incandescent Lamp 301-UNIT-28

Description
1.25 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G5 SHAPE DESIGNATION 3 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 500 LIFE 1 IN HOUR LIGHT CENTER LENGTH 0.69 INCH
Datasheet
Description
1.25 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G5 SHAPE DESIGNATION 3 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 500 LIFE 1 IN HOUR LIGHT CENTER LENGTH 0.69 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 301-UNIT-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
301-UNIT-28
Miniature Incandescent Lamp 301-UNIT-28
1.25 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G5 SHAPE DESIGNATION 3 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.17 AMPERE Design Current 28 V Design Voltage 5 W Design Wattage 500 LIFE 1 IN HOUR LIGHT CENTER LENGTH 0.69 INCH
  • 1.25 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • G5 SHAPE DESIGNATION
  • 3 CD (SPHERICAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.17 AMPERE Design Current
  • 28 V Design Voltage
  • 5 W Design Wattage
  • 500 LIFE 1 IN HOUR
  • LIGHT CENTER LENGTH 0.69 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 301-UNIT-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Explosionproof Incandescent Hand Lamp - EHL100N - Appleton Electric
Specs
Lamp Power 100 watts
View Details