Appleton ElectricExplosionproof Incandescent Hand LampEHL100N
Description
4.88 INCH DIA X 17.63 INCH L SIZE
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
YES LAMP INCLUDED
A21 LAMP TYPE
100 W LAMP WATTAGE
LAMINATED PHENOLIC HANDLE MATERIAL
16 TO 14 AWG CONDUCTOR SIZE
NATURAL FINISHED COPPER FREE ALUMINUM GUARD MATERIAL
GLASS GLOBE REFLECTOR/LENS MATERIAL
0.406 INCH CORD OUTER DIAMETER
HOOK MATERIAL ZINC ELECTROPLATED CLEAR CHROMATE FINISHED BRASS
EHL MODEL
Appleton Electric
Done
Datasheet
Description
4.88 INCH DIA X 17.63 INCH L SIZE
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
YES LAMP INCLUDED
A21 LAMP TYPE
100 W LAMP WATTAGE
LAMINATED PHENOLIC HANDLE MATERIAL
16 TO 14 AWG CONDUCTOR SIZE
NATURAL FINISHED COPPER FREE ALUMINUM GUARD MATERIAL
GLASS GLOBE REFLECTOR/LENS MATERIAL
0.406 INCH CORD OUTER DIAMETER
HOOK MATERIAL ZINC ELECTROPLATED CLEAR CHROMATE FINISHED BRASS
EHL MODEL
4.88 INCH DIA X 17.63 INCH L SIZE
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
YES LAMP INCLUDED
A21 LAMP TYPE
100 W LAMP WATTAGE
LAMINATED PHENOLIC HANDLE MATERIAL
16 TO 14 AWG CONDUCTOR SIZE
NATURAL FINISHED COPPER FREE ALUMINUM GUARD MATERIAL
GLASS GLOBE REFLECTOR/LENS MATERIAL
0.406 INCH CORD OUTER DIAMETER
HOOK MATERIAL ZINC ELECTROPLATED CLEAR CHROMATE FINISHED BRASS
EHL MODEL
4.88 INCH DIA X 17.63 INCH L SIZE
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
YES LAMP INCLUDED
A21 LAMP TYPE
100 W LAMP WATTAGE
LAMINATED PHENOLIC HANDLE MATERIAL
16 TO 14 AWG CONDUCTOR SIZE
NATURAL FINISHED COPPER FREE ALUMINUM GUARD MATERIAL
GLASS GLOBE REFLECTOR/LENS MATERIAL
0.406 INCH CORD OUTER DIAMETER
HOOK MATERIAL ZINC ELECTROPLATED CLEAR CHROMATE FINISHED BRASS