GE LightingSpecial Purpose Incandescent Lamp300R/3FL-130
Description
R40 TYPE
FROST FINISH
7.25 INCH OVERALL LENGTH
REFLECTOR FLOOD APPLICATION
130 V VOLTAGE RATING
24 STANDARD PACKAGE
300 W WATTAGE
E39 MOGUL SCREW BASE TYPE
2000 LIFE IN HOUR
3000 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HEAT RESISTANT GLASS
BULB DIAMETER 5 INCH
GE Lighting
Done
Datasheet
Description
R40 TYPE
FROST FINISH
7.25 INCH OVERALL LENGTH
REFLECTOR FLOOD APPLICATION
130 V VOLTAGE RATING
24 STANDARD PACKAGE
300 W WATTAGE
E39 MOGUL SCREW BASE TYPE
2000 LIFE IN HOUR
3000 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HEAT RESISTANT GLASS
BULB DIAMETER 5 INCH
R40 TYPE
FROST FINISH
7.25 INCH OVERALL LENGTH
REFLECTOR FLOOD APPLICATION
130 V VOLTAGE RATING
24 STANDARD PACKAGE
300 W WATTAGE
E39 MOGUL SCREW BASE TYPE
2000 LIFE IN HOUR
3000 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HEAT RESISTANT GLASS
BULB DIAMETER 5 INCH
R40 TYPE
FROST FINISH
7.25 INCH OVERALL LENGTH
REFLECTOR FLOOD APPLICATION
130 V VOLTAGE RATING
24 STANDARD PACKAGE
300 W WATTAGE
E39 MOGUL SCREW BASE TYPE
2000 LIFE IN HOUR
3000 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB MATERIAL HEAT RESISTANT GLASS
BULB DIAMETER 5 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
300R/3FL-130
Product Name
Special Purpose Incandescent Lamp
Base Type
Mogul Base; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems